Description
CEILING FAN TYPE
ROMAN BRONZE (HOUSING), AMERICAN WALNUT ABS WITH GRAIN (BLADES), MATTE OPAL (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
7.83 INCH MIN. HEIGHT
18.73 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
WEATHERFORD DELUXE BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 10 INCH
BLADE PITCH 12 DEGREE
CANOPY DIAMETER 5-5/32 INCH
APPLICATION WET LOCATION
OPERATION PULL CHAIN
INCLUDES 4 INCH DOWNROD, (2) 120 V 13 W FLUORESCENT MEDIUM BASE SELF BALLASTED CFL LAMP, LIGH
5WF MODEL