Description
CEILING FAN TYPE
ROMAN BRONZE (HOUSING), AMERICAN WALNUT (BLADES), AMBER PEARL (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
8 INCH MIN. HEIGHT
20.93 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
TOWN SQUARE BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 11.96 INCH
BLADE PITCH 12 DEGREE
CANOPY DIAMETER 5-1/8 INCH
APPLICATION DRY LOCATION
INCLUDES 6 INCH DOWNROD, (3) 120 V 40 W CANDELABRA B8 TORPEDO LAMP, LIGHT KIT, BLANKING PLATE