Generation Brands Fans 5SIEP

Description
CEILING FAN TYPE ENGLISH PEWTER (HOUSING), MAHOGANY VENEER TRADITIONAL (BLADES) FINISH 6.5 FT CORD LENGTH 8-1/16 INCH MIN. HEIGHT 16-15/16 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL SWIVEL ST IVES BRAND APPROVAL UL (CANADA AND US) BLADE PITCH 14 DEGREE CANOPY DIAMETER 5-3/16 INCH APPLICATION DRY LOCATION OPERATION PULL CHAIN
Description
CEILING FAN TYPE ENGLISH PEWTER (HOUSING), MAHOGANY VENEER TRADITIONAL (BLADES) FINISH 6.5 FT CORD LENGTH 8-1/16 INCH MIN. HEIGHT 16-15/16 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL SWIVEL ST IVES BRAND APPROVAL UL (CANADA AND US) BLADE PITCH 14 DEGREE CANOPY DIAMETER 5-3/16 INCH APPLICATION DRY LOCATION OPERATION PULL CHAIN

Suppliers

Company
Product
Description
Supplier Links
Fans - 5SIEP - Generation Brands
Skokie, IL, USA
Fans
5SIEP
Fans 5SIEP
CEILING FAN TYPE ENGLISH PEWTER (HOUSING), MAHOGANY VENEER TRADITIONAL (BLADES) FINISH 6.5 FT CORD LENGTH 8-1/16 INCH MIN. HEIGHT 16-15/16 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL SWIVEL ST IVES BRAND APPROVAL UL (CANADA AND US) BLADE PITCH 14 DEGREE CANOPY DIAMETER 5-3/16 INCH APPLICATION DRY LOCATION OPERATION PULL CHAIN
  • CEILING FAN TYPE
  • ENGLISH PEWTER (HOUSING), MAHOGANY VENEER TRADITIONAL (BLADES) FINISH
  • 6.5 FT CORD LENGTH
  • 8-1/16 INCH MIN. HEIGHT
  • 16-15/16 INCH MAX. HEIGHT
  • LIMITED LIFETIME WARRANTY
  • 3 SPEED(S)
  • 5 BLADE(S)
  • HIGH SPEED SETTINGS
  • YES WHISPER QUIET OPERATION
  • YES MANUAL SWIVEL
  • ST IVES BRAND
  • APPROVAL UL (CANADA AND US)
  • BLADE PITCH 14 DEGREE
  • CANOPY DIAMETER 5-3/16 INCH
  • APPLICATION DRY LOCATION
  • OPERATION PULL CHAIN
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Ceiling Fans
Product Number 5SIEP
Product Name Fans
Unlock Full Specs
to access all available technical data

Similar Products