Generation Brands Fans 5RYEP

Description
CEILING FAN TYPE ENGLISH PEWTER (HOUSING), BRITISH WALNUT PREMIUM FURNITURE (BLADES) FINISH 6.5 FT CORD LENGTH 8-5/32 INCH MIN. HEIGHT 17 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL SWIVEL ROYALTON BRAND APPROVAL UL (CANADA AND US) BLADE PITCH 14 DEGREE CANOPY DIAMETER 6-5/16 INCH OPERATION PULL CHAIN APPLICATION DRY LOCATION
Datasheet
Description
CEILING FAN TYPE ENGLISH PEWTER (HOUSING), BRITISH WALNUT PREMIUM FURNITURE (BLADES) FINISH 6.5 FT CORD LENGTH 8-5/32 INCH MIN. HEIGHT 17 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL SWIVEL ROYALTON BRAND APPROVAL UL (CANADA AND US) BLADE PITCH 14 DEGREE CANOPY DIAMETER 6-5/16 INCH OPERATION PULL CHAIN APPLICATION DRY LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - 5RYEP - Generation Brands
Skokie, IL, USA
Fans
5RYEP
Fans 5RYEP
CEILING FAN TYPE ENGLISH PEWTER (HOUSING), BRITISH WALNUT PREMIUM FURNITURE (BLADES) FINISH 6.5 FT CORD LENGTH 8-5/32 INCH MIN. HEIGHT 17 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL SWIVEL ROYALTON BRAND APPROVAL UL (CANADA AND US) BLADE PITCH 14 DEGREE CANOPY DIAMETER 6-5/16 INCH OPERATION PULL CHAIN APPLICATION DRY LOCATION
  • CEILING FAN TYPE
  • ENGLISH PEWTER (HOUSING), BRITISH WALNUT PREMIUM FURNITURE (BLADES) FINISH
  • 6.5 FT CORD LENGTH
  • 8-5/32 INCH MIN. HEIGHT
  • 17 INCH MAX. HEIGHT
  • LIMITED LIFETIME WARRANTY
  • 3 SPEED(S)
  • 5 BLADE(S)
  • HIGH SPEED SETTINGS
  • YES WHISPER QUIET OPERATION
  • YES MANUAL SWIVEL
  • ROYALTON BRAND
  • APPROVAL UL (CANADA AND US)
  • BLADE PITCH 14 DEGREE
  • CANOPY DIAMETER 6-5/16 INCH
  • OPERATION PULL CHAIN
  • APPLICATION DRY LOCATION
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Ceiling Fans
Product Number 5RYEP
Product Name Fans
Unlock Full Specs
to access all available technical data

Similar Products