Generation Brands Fans 5MXBS

Description
CEILING FAN TYPE BRUSHED STEEL (HOUSING), MAHOGANY VENEER TRADITIONAL (BLADES) FINISH 6.5 FT CORD LENGTH 8 INCH MIN. HEIGHT 15.9 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL SWIVEL MAXIMA BRAND APPROVAL UL (CANADA AND US) BLADE PITCH 14 DEGREE CANOPY DIAMETER 5-3/16 INCH OPERATION PULL CHAIN APPLICATION DRY LOCATION
Datasheet
Description
CEILING FAN TYPE BRUSHED STEEL (HOUSING), MAHOGANY VENEER TRADITIONAL (BLADES) FINISH 6.5 FT CORD LENGTH 8 INCH MIN. HEIGHT 15.9 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL SWIVEL MAXIMA BRAND APPROVAL UL (CANADA AND US) BLADE PITCH 14 DEGREE CANOPY DIAMETER 5-3/16 INCH OPERATION PULL CHAIN APPLICATION DRY LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans - 5MXBS - Generation Brands
Skokie, IL, USA
Fans
5MXBS
Fans 5MXBS
CEILING FAN TYPE BRUSHED STEEL (HOUSING), MAHOGANY VENEER TRADITIONAL (BLADES) FINISH 6.5 FT CORD LENGTH 8 INCH MIN. HEIGHT 15.9 INCH MAX. HEIGHT LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION YES MANUAL SWIVEL MAXIMA BRAND APPROVAL UL (CANADA AND US) BLADE PITCH 14 DEGREE CANOPY DIAMETER 5-3/16 INCH OPERATION PULL CHAIN APPLICATION DRY LOCATION
  • CEILING FAN TYPE
  • BRUSHED STEEL (HOUSING), MAHOGANY VENEER TRADITIONAL (BLADES) FINISH
  • 6.5 FT CORD LENGTH
  • 8 INCH MIN. HEIGHT
  • 15.9 INCH MAX. HEIGHT
  • LIMITED LIFETIME WARRANTY
  • 3 SPEED(S)
  • 5 BLADE(S)
  • HIGH SPEED SETTINGS
  • YES WHISPER QUIET OPERATION
  • YES MANUAL SWIVEL
  • MAXIMA BRAND
  • APPROVAL UL (CANADA AND US)
  • BLADE PITCH 14 DEGREE
  • CANOPY DIAMETER 5-3/16 INCH
  • OPERATION PULL CHAIN
  • APPLICATION DRY LOCATION
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Ceiling Fans
Product Number 5MXBS
Product Name Fans
Unlock Full Specs
to access all available technical data

Similar Products