Description
CEILING FAN TYPE
WHITE (HOUSING), WHITE (BLADES), WHITE FAUX ALABASTER (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
7.83 INCH MIN. HEIGHT
19.36 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
HOMEOWNERS DELUXE BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 9.97 INCH
BLADE PITCH 11 DEGREE
CANOPY DIAMETER 5-3/32 INCH
APPLICATION DRY LOCATION
OPERATION PULL CHAIN
INCLUDES 4.5 INCH DOWNROD, (3) 120 V 60 W CANDELABRA B10 TORPEDO LAMP, LIGHT KIT, FLUSH MOU
5HS MODEL