Description
CEILING FAN TYPE
ROMAN BRONZE (HOUSING), TEAK (BLADES), WHITE FAUX ALABASTER (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
7.83 INCH MIN. HEIGHT
19.36 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
HOMEOWNERS DELUXE BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 9.97 INCH
BLADE PITCH 11 DEGREE
CANOPY DIAMETER 5-3/32 INCH
APPLICATION DRY LOCATION
OPERATION PULL CHAIN
INCLUDES 4.5 INCH DOWNROD, (3) 120 V 60 W CANDELABRA B10 TORPEDO LAMP, LIGHT KIT, FLUSH MOU
5HS MODEL