Description
CEILING FAN TYPE
WHITE (HOUSING), WHITE (BLADES), MATTE OPAL (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
8.04 INCH MIN. HEIGHT
17.13 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
DISCUS BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 12.51 INCH
BLADE PITCH 12 DEGREE
CANOPY DIAMETER 5-1/8 INCH
APPLICATION DRY LOCATION
OPERATION PULL CHAIN
INCLUDES 6 INCH DOWNROD, 120 V 75 W T4 MINI HALOGEN CANDELABRA LAMP, LIGHT KIT
5D15 MODEL