Description
CEILING FAN TYPE
ROMAN BRONZE (HOUSING), AMERICAN WALNUT ABS WITH GRAIN (BLADES), MATTE OPAL (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
8.01 INCH MIN. HEIGHT
17.86 INCH MAX. HEIGHT
ABS PLASTIC BLADE MATERIAL
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
BURNET BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 12.15 INCH
BLADE PITCH 12 DEGREE
CANOPY DIAMETER 5-5/32 INCH
APPLICATION WET LOCATION
OPERATION PULL CHAIN
INCLUDES 6 INCH DOWNROD, (3) 120 V 40 W CANDELABRA B10 TORPEDO LAMP, LIGHT KIT