Description
CEILING FAN TYPE
ROMAN BRONZE (HOUSING), AMERICAN WALNUT (BLADES), TEA STAIN MISSION (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
8.11 INCH MIN. HEIGHT
21.7 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
ALBANY BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 13.3 INCH
BLADE PITCH 12 DEGREE
CANOPY DIAMETER 5-1/8 INCH
APPLICATION DRY LOCATION
INCLUDES 6 INCH DOWNROD, (3) 120 V 40 W CANDELABRA B10 TORPEDO LAMP, BLANKING PLATE, LIGHT KIT, FLUSH MOUNT HARDWA