Description
CEILING FAN WITH BLADE TYPE
POLISHED NICKEL FINISH
20.5 LB
78 INCH CORD LENGTH
10-15/16 INCH MIN. HEIGHT
14-27/32 INCH MAX. HEIGHT
LIFETIME LIMITED WARRANTY
3 SPEED(S)
3 BLADE(S)
LOW-MEDIUM-HIGH SPEED SETTINGS
YES MANUAL SWIVEL
POWER RATING 94.45 W
CURRENT RATING 0.792 AMPERE
AIR FLOW RATING 7845.63 CFM
BLADE DIAMETER 54 INCH
BLADE PITCH 10 DEGREE
CANOPY DIAMETER 5-5/32 INCH
INCLUDES 0.5 INCH DIA X 6 INCH L DOWNROD
APPLICATION DRY LOCATION