Description
CEILING FAN TYPE
ROMAN BRONZE (HOUSING), BAVARIAN WALNUT (BLADES), MATTE WHITE OPAL (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
7.97 INCH MIN. HEIGHT
15.36 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
3 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
MUIRFIELD BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 11.65 INCH
BLADE PITCH 12 DEGREE
CANOPY DIAMETER 5-3/16 INCH
APPLICATION DRY LOCATION
INCLUDES 6 INCH DOWNROD, 120 V 100 W T4 HALOGEN MINI CANDELABRA LAMP, LIGHT KIT, WALL/HAND REMOTE