Description
CEILING FAN TYPE
POLISHED NICKEL (HOUSING), AMERICAN WALNUT (BLADES), MATTE OPAL (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
8.12 INCH MIN. HEIGHT
21.38 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
3 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
MERLOT BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 13.39 INCH
BLADE PITCH 12 DEGREE
CANOPY DIAMETER 6-15/16 INCH
APPLICATION DRY LOCATION
INCLUDES 6 INCH DOWNROD, 120 V 13 W MEDIUM BASE FLUORESCENT SELF BALLASTED CFL LAMP, LIGHT KIT, WALL/HAND REMOT