Description
CEILING FAN TYPE
TITANIUM (HOUSING), TITANIUM ABS (BLADES), MATTE OPAL (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
7.98 INCH MIN. HEIGHT
14.45 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
3 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
MACH ONE BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 11.73 INCH
BLADE PITCH 13 DEGREE
CANOPY DIAMETER 5-1/8 INCH
APPLICATION DRY LOCATION
INCLUDES 4.5 INCH DOWNROD, 120 V 75 W T4 HALOGEN MINI LAMP, LIGHT KIT, WALL/HAND REMOTE