Generation Brands Table Lamp Fixture 10294MWTP

Description
TABLE LAMP TYPE 23-1/2 INCH 14 INCH ETL APPROVAL 2 LAMP(S) STEEL/CERAMIC BODY MATERIAL NO LAMP INCLUDED MEDIUM BASE, CANDELABRA TORPEDO LAMP TYPE 150 W (MEDIUM), 7 W (CANDELABRA) LAMP WATTAGE 120 V LAMP VOLTAGE MATTE WHITE PORCELAIN BODY FINISH HARD BACK SHADE 14 INCH DIA X 10 INCH H SHADE SIZE FAUX SILK (WHITE) SHADE FINISH FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF WIRE SIZE 72 INCH WIRE COLOR CLEAR SILVER SWITCH LOCATION SOCKET APPLICATION DRY LOCATION
Datasheet
Description
TABLE LAMP TYPE 23-1/2 INCH 14 INCH ETL APPROVAL 2 LAMP(S) STEEL/CERAMIC BODY MATERIAL NO LAMP INCLUDED MEDIUM BASE, CANDELABRA TORPEDO LAMP TYPE 150 W (MEDIUM), 7 W (CANDELABRA) LAMP WATTAGE 120 V LAMP VOLTAGE MATTE WHITE PORCELAIN BODY FINISH HARD BACK SHADE 14 INCH DIA X 10 INCH H SHADE SIZE FAUX SILK (WHITE) SHADE FINISH FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF WIRE SIZE 72 INCH WIRE COLOR CLEAR SILVER SWITCH LOCATION SOCKET APPLICATION DRY LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10294MWTP - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10294MWTP
Table Lamp Fixture 10294MWTP
TABLE LAMP TYPE 23-1/2 INCH 14 INCH ETL APPROVAL 2 LAMP(S) STEEL/CERAMIC BODY MATERIAL NO LAMP INCLUDED MEDIUM BASE, CANDELABRA TORPEDO LAMP TYPE 150 W (MEDIUM), 7 W (CANDELABRA) LAMP WATTAGE 120 V LAMP VOLTAGE MATTE WHITE PORCELAIN BODY FINISH HARD BACK SHADE 14 INCH DIA X 10 INCH H SHADE SIZE FAUX SILK (WHITE) SHADE FINISH FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF WIRE SIZE 72 INCH WIRE COLOR CLEAR SILVER SWITCH LOCATION SOCKET APPLICATION DRY LOCATION
  • TABLE LAMP TYPE
  • 23-1/2 INCH
  • 14 INCH
  • ETL APPROVAL
  • 2 LAMP(S)
  • STEEL/CERAMIC BODY MATERIAL
  • NO LAMP INCLUDED
  • MEDIUM BASE, CANDELABRA TORPEDO LAMP TYPE
  • 150 W (MEDIUM), 7 W (CANDELABRA) LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • MATTE WHITE PORCELAIN BODY FINISH
  • HARD BACK SHADE
  • 14 INCH DIA X 10 INCH H SHADE SIZE
  • FAUX SILK (WHITE) SHADE FINISH
  • FABRIC SHADE MATERIAL
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE ON/OFF
  • WIRE SIZE 72 INCH
  • WIRE COLOR CLEAR SILVER
  • SWITCH LOCATION SOCKET
  • APPLICATION DRY LOCATION
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10294MWTP
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details