Generation Brands Table Lamp Fixture 10258BS/AMG

Description
TABLE LAMP TYPE 25-1/2 INCH 16 INCH 1 LAMP(S) STEEL/GLASS BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE BRUSHED STEEL/ANTIQUE MERCURY GLASS BODY FINISH HARD BACK SHADE 16 INCH DIA X 10 INCH H SHADE SIZE WHITE LINEN SHADE FINISH FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO SOCKET WIRE LENGTH 72 INCH WIRE COLOR CLEAR SILVER APPLICATION DRY LOCATION
Description
TABLE LAMP TYPE 25-1/2 INCH 16 INCH 1 LAMP(S) STEEL/GLASS BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE BRUSHED STEEL/ANTIQUE MERCURY GLASS BODY FINISH HARD BACK SHADE 16 INCH DIA X 10 INCH H SHADE SIZE WHITE LINEN SHADE FINISH FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO SOCKET WIRE LENGTH 72 INCH WIRE COLOR CLEAR SILVER APPLICATION DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10258BS/AMG - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10258BS/AMG
Table Lamp Fixture 10258BS/AMG
TABLE LAMP TYPE 25-1/2 INCH 16 INCH 1 LAMP(S) STEEL/GLASS BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE BRUSHED STEEL/ANTIQUE MERCURY GLASS BODY FINISH HARD BACK SHADE 16 INCH DIA X 10 INCH H SHADE SIZE WHITE LINEN SHADE FINISH FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO SOCKET WIRE LENGTH 72 INCH WIRE COLOR CLEAR SILVER APPLICATION DRY LOCATION
  • TABLE LAMP TYPE
  • 25-1/2 INCH
  • 16 INCH
  • 1 LAMP(S)
  • STEEL/GLASS BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM BASE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • BRUSHED STEEL/ANTIQUE MERCURY GLASS BODY FINISH
  • HARD BACK SHADE
  • 16 INCH DIA X 10 INCH H SHADE SIZE
  • WHITE LINEN SHADE FINISH
  • FABRIC SHADE MATERIAL
  • CONNECTION TYPE PLUG INTO SOCKET
  • WIRE LENGTH 72 INCH
  • WIRE COLOR CLEAR SILVER
  • APPLICATION DRY LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10258BS/AMG
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details