Generation Brands Table Lamp Fixture 10248GNB

Description
TABLE LAMP TYPE 19-1/2 INCH 8 INCH ETL APPROVAL 1 LAMP(S) STEEL/CRYSTAL/WOOD BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM BASE LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE GOLDEN BRONZE BODY FINISH HARD BACK SHADE 8 INCH L X 16-1/2 INCH W X 10 INCH H SHADE SIZE NATURAL LINEN SHADE FINISH FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO SOCKET WIRE LENGTH 72 INCH WIRE COLOR BROWN APPLICATION DRY LOCATION
Datasheet
Description
TABLE LAMP TYPE 19-1/2 INCH 8 INCH ETL APPROVAL 1 LAMP(S) STEEL/CRYSTAL/WOOD BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM BASE LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE GOLDEN BRONZE BODY FINISH HARD BACK SHADE 8 INCH L X 16-1/2 INCH W X 10 INCH H SHADE SIZE NATURAL LINEN SHADE FINISH FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO SOCKET WIRE LENGTH 72 INCH WIRE COLOR BROWN APPLICATION DRY LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10248GNB - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10248GNB
Table Lamp Fixture 10248GNB
TABLE LAMP TYPE 19-1/2 INCH 8 INCH ETL APPROVAL 1 LAMP(S) STEEL/CRYSTAL/WOOD BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM BASE LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE GOLDEN BRONZE BODY FINISH HARD BACK SHADE 8 INCH L X 16-1/2 INCH W X 10 INCH H SHADE SIZE NATURAL LINEN SHADE FINISH FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO SOCKET WIRE LENGTH 72 INCH WIRE COLOR BROWN APPLICATION DRY LOCATION
  • TABLE LAMP TYPE
  • 19-1/2 INCH
  • 8 INCH
  • ETL APPROVAL
  • 1 LAMP(S)
  • STEEL/CRYSTAL/WOOD BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM BASE LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • GOLDEN BRONZE BODY FINISH
  • HARD BACK SHADE
  • 8 INCH L X 16-1/2 INCH W X 10 INCH H SHADE SIZE
  • NATURAL LINEN SHADE FINISH
  • FABRIC SHADE MATERIAL
  • CONNECTION TYPE PLUG INTO SOCKET
  • WIRE LENGTH 72 INCH
  • WIRE COLOR BROWN
  • APPLICATION DRY LOCATION
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10248GNB
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details