Generation Brands Table Lamp Fixture 10194AF

Description
241/4 INCH 9 INCH 1 LAMP(S) NO LAMP INCLUDED MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE FORGED IRON BODY FINISH RECTANGULAR SHADE URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
241/4 INCH 9 INCH 1 LAMP(S) NO LAMP INCLUDED MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE FORGED IRON BODY FINISH RECTANGULAR SHADE URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10194AF - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10194AF
Table Lamp Fixture 10194AF
241/4 INCH 9 INCH 1 LAMP(S) NO LAMP INCLUDED MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE FORGED IRON BODY FINISH RECTANGULAR SHADE URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 241/4 INCH
  • 9 INCH
  • 1 LAMP(S)
  • NO LAMP INCLUDED
  • MEDIUM A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • ANTIQUE FORGED IRON BODY FINISH
  • RECTANGULAR SHADE
  • URBAN RENEWAL BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10194AF
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details