Generation Brands Table Lamp Fixture 10193DCB

Description
31 INCH 18 INCH 1 LAMP(S) STEEL/CRYSTAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE DARK COFFEE BRONZE BODY FINISH RECTANGULAR SHADE 16 3/4 INCH L X 18 INCH W X 10-1/2 INCH H SHADE SIZE OFF WHITE SHADE FINISH LINEN SHADE MATERIAL DORSET BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
31 INCH 18 INCH 1 LAMP(S) STEEL/CRYSTAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE DARK COFFEE BRONZE BODY FINISH RECTANGULAR SHADE 16 3/4 INCH L X 18 INCH W X 10-1/2 INCH H SHADE SIZE OFF WHITE SHADE FINISH LINEN SHADE MATERIAL DORSET BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10193DCB - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10193DCB
Table Lamp Fixture 10193DCB
31 INCH 18 INCH 1 LAMP(S) STEEL/CRYSTAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE DARK COFFEE BRONZE BODY FINISH RECTANGULAR SHADE 16 3/4 INCH L X 18 INCH W X 10-1/2 INCH H SHADE SIZE OFF WHITE SHADE FINISH LINEN SHADE MATERIAL DORSET BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 31 INCH
  • 18 INCH
  • 1 LAMP(S)
  • STEEL/CRYSTAL BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • DARK COFFEE BRONZE BODY FINISH
  • RECTANGULAR SHADE
  • 16 3/4 INCH L X 18 INCH W X 10-1/2 INCH H SHADE SIZE
  • OFF WHITE SHADE FINISH
  • LINEN SHADE MATERIAL
  • DORSET BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10193DCB
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details