Generation Brands Table Lamp Fixture 10188TF/BS

Description
23-1/2 INCH 13 INCH 1 LAMP(S) CERAMIC/METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE TOFFEE/BRUSHED STEEL BODY FINISH RECTANGULAR SHADE 11 INCH L X 13 INCH W X 10 INCH H SHADE SIZE OFF WHITE SHANTUNG SHADE FINISH LINEN SHADE MATERIAL SOFTSERVE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
23-1/2 INCH 13 INCH 1 LAMP(S) CERAMIC/METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE TOFFEE/BRUSHED STEEL BODY FINISH RECTANGULAR SHADE 11 INCH L X 13 INCH W X 10 INCH H SHADE SIZE OFF WHITE SHANTUNG SHADE FINISH LINEN SHADE MATERIAL SOFTSERVE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10188TF/BS - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10188TF/BS
Table Lamp Fixture 10188TF/BS
23-1/2 INCH 13 INCH 1 LAMP(S) CERAMIC/METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE TOFFEE/BRUSHED STEEL BODY FINISH RECTANGULAR SHADE 11 INCH L X 13 INCH W X 10 INCH H SHADE SIZE OFF WHITE SHANTUNG SHADE FINISH LINEN SHADE MATERIAL SOFTSERVE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 23-1/2 INCH
  • 13 INCH
  • 1 LAMP(S)
  • CERAMIC/METAL BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • TOFFEE/BRUSHED STEEL BODY FINISH
  • RECTANGULAR SHADE
  • 11 INCH L X 13 INCH W X 10 INCH H SHADE SIZE
  • OFF WHITE SHANTUNG SHADE FINISH
  • LINEN SHADE MATERIAL
  • SOFTSERVE BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10188TF/BS
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details