Generation Brands Table Lamp Fixture 10188STB/BS

Description
23-1/2 INCH 13 INCH 1 LAMP(S) CERAMIC/METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE STRAWBERRY/BRUSHED STEEL BODY FINISH RECTANGULAR SHADE 11 INCH L X 13 INCH W X 10 INCH H SHADE SIZE WHITE SHANTUNG SHADE FINISH LINEN SHADE MATERIAL SOFTSERVE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
23-1/2 INCH 13 INCH 1 LAMP(S) CERAMIC/METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE STRAWBERRY/BRUSHED STEEL BODY FINISH RECTANGULAR SHADE 11 INCH L X 13 INCH W X 10 INCH H SHADE SIZE WHITE SHANTUNG SHADE FINISH LINEN SHADE MATERIAL SOFTSERVE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10188STB/BS - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10188STB/BS
Table Lamp Fixture 10188STB/BS
23-1/2 INCH 13 INCH 1 LAMP(S) CERAMIC/METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE STRAWBERRY/BRUSHED STEEL BODY FINISH RECTANGULAR SHADE 11 INCH L X 13 INCH W X 10 INCH H SHADE SIZE WHITE SHANTUNG SHADE FINISH LINEN SHADE MATERIAL SOFTSERVE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 23-1/2 INCH
  • 13 INCH
  • 1 LAMP(S)
  • CERAMIC/METAL BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • STRAWBERRY/BRUSHED STEEL BODY FINISH
  • RECTANGULAR SHADE
  • 11 INCH L X 13 INCH W X 10 INCH H SHADE SIZE
  • WHITE SHANTUNG SHADE FINISH
  • LINEN SHADE MATERIAL
  • SOFTSERVE BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10188STB/BS
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details