Generation Brands Table Lamp Fixture 10180WDB

Description
31-1/2 INCH 9 INCH 1 LAMP(S) RESIN/WOOD/STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE WOODLAND BROWN BODY FINISH RECTANGULAR SHADE 15 INCH L X 17 INCH W X 11 INCH H SHADE SIZE CREAM SHADE FINISH LINEN SHADE MATERIAL ABBEYVILLE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
31-1/2 INCH 9 INCH 1 LAMP(S) RESIN/WOOD/STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE WOODLAND BROWN BODY FINISH RECTANGULAR SHADE 15 INCH L X 17 INCH W X 11 INCH H SHADE SIZE CREAM SHADE FINISH LINEN SHADE MATERIAL ABBEYVILLE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10180WDB - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10180WDB
Table Lamp Fixture 10180WDB
31-1/2 INCH 9 INCH 1 LAMP(S) RESIN/WOOD/STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE WOODLAND BROWN BODY FINISH RECTANGULAR SHADE 15 INCH L X 17 INCH W X 11 INCH H SHADE SIZE CREAM SHADE FINISH LINEN SHADE MATERIAL ABBEYVILLE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 31-1/2 INCH
  • 9 INCH
  • 1 LAMP(S)
  • RESIN/WOOD/STEEL BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • WOODLAND BROWN BODY FINISH
  • RECTANGULAR SHADE
  • 15 INCH L X 17 INCH W X 11 INCH H SHADE SIZE
  • CREAM SHADE FINISH
  • LINEN SHADE MATERIAL
  • ABBEYVILLE BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10180WDB
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details