Generation Brands Table Lamp Fixture 10179SP

Description
31 INCH 14 INCH 1 LAMP(S) METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE SPICE BODY FINISH RECTANGULAR SHADE 12 INCH L X 14 INCH W X 10-1/2 INCH H SHADE SIZE MAPLE SHADE FINISH LINEN ON HARDBACK SHADE MATERIAL KEMSTER BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
31 INCH 14 INCH 1 LAMP(S) METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE SPICE BODY FINISH RECTANGULAR SHADE 12 INCH L X 14 INCH W X 10-1/2 INCH H SHADE SIZE MAPLE SHADE FINISH LINEN ON HARDBACK SHADE MATERIAL KEMSTER BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10179SP - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10179SP
Table Lamp Fixture 10179SP
31 INCH 14 INCH 1 LAMP(S) METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE SPICE BODY FINISH RECTANGULAR SHADE 12 INCH L X 14 INCH W X 10-1/2 INCH H SHADE SIZE MAPLE SHADE FINISH LINEN ON HARDBACK SHADE MATERIAL KEMSTER BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 31 INCH
  • 14 INCH
  • 1 LAMP(S)
  • METAL BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • SPICE BODY FINISH
  • RECTANGULAR SHADE
  • 12 INCH L X 14 INCH W X 10-1/2 INCH H SHADE SIZE
  • MAPLE SHADE FINISH
  • LINEN ON HARDBACK SHADE MATERIAL
  • KEMSTER BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10179SP
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details