Generation Brands Table Lamp Fixture 10171DTN

Description
26-1/2 INCH 16 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE DAPPLED TAN BODY FINISH RECTANGULAR SHADE 10 INCH L X 16 INCH W X 10-1/2 INCH H SHADE SIZE BEIGE SHADE FINISH LINEN SHADE MATERIAL ANTICA CERAMICA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
26-1/2 INCH 16 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE DAPPLED TAN BODY FINISH RECTANGULAR SHADE 10 INCH L X 16 INCH W X 10-1/2 INCH H SHADE SIZE BEIGE SHADE FINISH LINEN SHADE MATERIAL ANTICA CERAMICA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10171DTN - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10171DTN
Table Lamp Fixture 10171DTN
26-1/2 INCH 16 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE DAPPLED TAN BODY FINISH RECTANGULAR SHADE 10 INCH L X 16 INCH W X 10-1/2 INCH H SHADE SIZE BEIGE SHADE FINISH LINEN SHADE MATERIAL ANTICA CERAMICA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 26-1/2 INCH
  • 16 INCH
  • 1 LAMP(S)
  • CERAMIC BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • DAPPLED TAN BODY FINISH
  • RECTANGULAR SHADE
  • 10 INCH L X 16 INCH W X 10-1/2 INCH H SHADE SIZE
  • BEIGE SHADE FINISH
  • LINEN SHADE MATERIAL
  • ANTICA CERAMICA BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10171DTN
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details