Generation Brands Table Lamp Fixture 10165IB

Description
26 INCH 19 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE RAINBOW METALLIC BODY FINISH RECTANGULAR SHADE 18-1/2 INCH L X 19 INCH W X 10-1/2 INCH H SHADE SIZE GOLD FABRIC INSIDE/OUT SHADE FINISH LINEN SHADE MATERIAL CERAMICA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet
Description
26 INCH 19 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE RAINBOW METALLIC BODY FINISH RECTANGULAR SHADE 18-1/2 INCH L X 19 INCH W X 10-1/2 INCH H SHADE SIZE GOLD FABRIC INSIDE/OUT SHADE FINISH LINEN SHADE MATERIAL CERAMICA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10165IB - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10165IB
Table Lamp Fixture 10165IB
26 INCH 19 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE RAINBOW METALLIC BODY FINISH RECTANGULAR SHADE 18-1/2 INCH L X 19 INCH W X 10-1/2 INCH H SHADE SIZE GOLD FABRIC INSIDE/OUT SHADE FINISH LINEN SHADE MATERIAL CERAMICA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 26 INCH
  • 19 INCH
  • 1 LAMP(S)
  • CERAMIC BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • RAINBOW METALLIC BODY FINISH
  • RECTANGULAR SHADE
  • 18-1/2 INCH L X 19 INCH W X 10-1/2 INCH H SHADE SIZE
  • GOLD FABRIC INSIDE/OUT SHADE FINISH
  • LINEN SHADE MATERIAL
  • CERAMICA BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10165IB
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details