Generation Brands Table Lamp Fixture 10148DGY

Description
25 INCH 14 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE DOVER GRAY BODY FINISH RECTANGULAR SHADE 14 INCH L X 14 INCH W X 9-1/2 INCH H SHADE SIZE BEIGE SHADE FINISH LINEN SHADE MATERIAL CERAMICA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
25 INCH 14 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE DOVER GRAY BODY FINISH RECTANGULAR SHADE 14 INCH L X 14 INCH W X 9-1/2 INCH H SHADE SIZE BEIGE SHADE FINISH LINEN SHADE MATERIAL CERAMICA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10148DGY - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10148DGY
Table Lamp Fixture 10148DGY
25 INCH 14 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE DOVER GRAY BODY FINISH RECTANGULAR SHADE 14 INCH L X 14 INCH W X 9-1/2 INCH H SHADE SIZE BEIGE SHADE FINISH LINEN SHADE MATERIAL CERAMICA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 25 INCH
  • 14 INCH
  • 1 LAMP(S)
  • CERAMIC BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • DOVER GRAY BODY FINISH
  • RECTANGULAR SHADE
  • 14 INCH L X 14 INCH W X 9-1/2 INCH H SHADE SIZE
  • BEIGE SHADE FINISH
  • LINEN SHADE MATERIAL
  • CERAMICA BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10148DGY
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details