Generation Brands Table Lamp Fixture 10141ABZ/SLP

Description
31-1/4 INCH 17 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE BRONZE BODY FINISH RECTANGULAR SHADE 13-3/4 INCH L X 17 INCH W X 9-1/2 INCH H SHADE SIZE MOCHA SHANTUNG SHADE FINISH LINEN SHADE MATERIAL DAVIDSON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
31-1/4 INCH 17 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE BRONZE BODY FINISH RECTANGULAR SHADE 13-3/4 INCH L X 17 INCH W X 9-1/2 INCH H SHADE SIZE MOCHA SHANTUNG SHADE FINISH LINEN SHADE MATERIAL DAVIDSON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10141ABZ/SLP - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10141ABZ/SLP
Table Lamp Fixture 10141ABZ/SLP
31-1/4 INCH 17 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ANTIQUE BRONZE BODY FINISH RECTANGULAR SHADE 13-3/4 INCH L X 17 INCH W X 9-1/2 INCH H SHADE SIZE MOCHA SHANTUNG SHADE FINISH LINEN SHADE MATERIAL DAVIDSON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 31-1/4 INCH
  • 17 INCH
  • 1 LAMP(S)
  • RESIN BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • ANTIQUE BRONZE BODY FINISH
  • RECTANGULAR SHADE
  • 13-3/4 INCH L X 17 INCH W X 9-1/2 INCH H SHADE SIZE
  • MOCHA SHANTUNG SHADE FINISH
  • LINEN SHADE MATERIAL
  • DAVIDSON BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10141ABZ/SLP
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details