Generation Brands Table Lamp Fixture 10136TBK

Description
23-1/2 INCH 11 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE TOLE BLACK BODY FINISH RECTANGULAR SHADE 7 INCH L X 11 INCH W X 9-3/4 INCH H SHADE SIZE NATURAL SHADE FINISH LINEN SHADE MATERIAL CASTELLO BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
23-1/2 INCH 11 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE TOLE BLACK BODY FINISH RECTANGULAR SHADE 7 INCH L X 11 INCH W X 9-3/4 INCH H SHADE SIZE NATURAL SHADE FINISH LINEN SHADE MATERIAL CASTELLO BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10136TBK - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10136TBK
Table Lamp Fixture 10136TBK
23-1/2 INCH 11 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE TOLE BLACK BODY FINISH RECTANGULAR SHADE 7 INCH L X 11 INCH W X 9-3/4 INCH H SHADE SIZE NATURAL SHADE FINISH LINEN SHADE MATERIAL CASTELLO BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 23-1/2 INCH
  • 11 INCH
  • 1 LAMP(S)
  • RESIN BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • TOLE BLACK BODY FINISH
  • RECTANGULAR SHADE
  • 7 INCH L X 11 INCH W X 9-3/4 INCH H SHADE SIZE
  • NATURAL SHADE FINISH
  • LINEN SHADE MATERIAL
  • CASTELLO BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10136TBK
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details