Generation Brands Table Lamp Fixture 10104PAL/DW

Description
36-1/4 INCH 12 INCH 5 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP VOLTAGE PALLADIO/DARK WALNUT (BODY/BASE) BODY FINISH RECTANGULAR SHADE ANORA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
36-1/4 INCH 12 INCH 5 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP VOLTAGE PALLADIO/DARK WALNUT (BODY/BASE) BODY FINISH RECTANGULAR SHADE ANORA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10104PAL/DW - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10104PAL/DW
Table Lamp Fixture 10104PAL/DW
36-1/4 INCH 12 INCH 5 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP VOLTAGE PALLADIO/DARK WALNUT (BODY/BASE) BODY FINISH RECTANGULAR SHADE ANORA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 36-1/4 INCH
  • 12 INCH
  • 5 LAMP(S)
  • STEEL (BODY/BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • CANDELABRA B FLAME TIP LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • PALLADIO/DARK WALNUT (BODY/BASE) BODY FINISH
  • RECTANGULAR SHADE
  • ANORA BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10104PAL/DW
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details