Generation Brands Table Lamp Fixture 10057PN

Description
31-1/2 INCH 12 INCH 1 LAMP(S) METAL/CRYSTAL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL (BODY/BASE) BODY FINISH ROUND SHADE 12 INCH DIA X 11 INCH H SHADE SIZE OFF WHITE SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL SYLUS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet
Description
31-1/2 INCH 12 INCH 1 LAMP(S) METAL/CRYSTAL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL (BODY/BASE) BODY FINISH ROUND SHADE 12 INCH DIA X 11 INCH H SHADE SIZE OFF WHITE SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL SYLUS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10057PN - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10057PN
Table Lamp Fixture 10057PN
31-1/2 INCH 12 INCH 1 LAMP(S) METAL/CRYSTAL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL (BODY/BASE) BODY FINISH ROUND SHADE 12 INCH DIA X 11 INCH H SHADE SIZE OFF WHITE SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL SYLUS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 31-1/2 INCH
  • 12 INCH
  • 1 LAMP(S)
  • METAL/CRYSTAL (BODY/BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • POLISHED NICKEL (BODY/BASE) BODY FINISH
  • ROUND SHADE
  • 12 INCH DIA X 11 INCH H SHADE SIZE
  • OFF WHITE SHADE FINISH
  • SHANTUNG ON HARDBACK SHADE MATERIAL
  • SYLUS BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10057PN
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details