Generation Brands Table Lamp Fixture 10055CCM

Description
35 INCH 8-1/4 INCH 1 LAMP(S) METAL/RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE CRACKLED CREAM BODY FINISH RECTANGULAR SHADE 8 INCH L X 13 INCH W X 10 INCH H SHADE SIZE FAUX SILK (SILVER) SHADE FINISH SILK SHADE MATERIAL JUSTICE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
35 INCH 8-1/4 INCH 1 LAMP(S) METAL/RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE CRACKLED CREAM BODY FINISH RECTANGULAR SHADE 8 INCH L X 13 INCH W X 10 INCH H SHADE SIZE FAUX SILK (SILVER) SHADE FINISH SILK SHADE MATERIAL JUSTICE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10055CCM - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10055CCM
Table Lamp Fixture 10055CCM
35 INCH 8-1/4 INCH 1 LAMP(S) METAL/RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE CRACKLED CREAM BODY FINISH RECTANGULAR SHADE 8 INCH L X 13 INCH W X 10 INCH H SHADE SIZE FAUX SILK (SILVER) SHADE FINISH SILK SHADE MATERIAL JUSTICE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 35 INCH
  • 8-1/4 INCH
  • 1 LAMP(S)
  • METAL/RESIN BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • CRACKLED CREAM BODY FINISH
  • RECTANGULAR SHADE
  • 8 INCH L X 13 INCH W X 10 INCH H SHADE SIZE
  • FAUX SILK (SILVER) SHADE FINISH
  • SILK SHADE MATERIAL
  • JUSTICE BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10055CCM
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details