General Tools & Instruments Co., LLC. Rule GEN-1241

Description
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item GEN-1241 is a 12.00 in long Stainless Steel Rule with an overall width of .875 in.
Description
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item GEN-1241 is a 12.00 in long Stainless Steel Rule with an overall width of .875 in.

Suppliers

Company
Product
Description
Supplier Links
Rule - GEN-1241 - Reid Supply
Norton Shores, MI, United States
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . Item GEN-1241 is a 12.00 in long Stainless Steel Rule with an overall width of .875 in.

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip.


. Item GEN-1241 is a 12.00 in long Stainless Steel Rule with an overall width of .875 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Rules and Length Gauges
Product Number GEN-1241
Product Name Rule
Graduations 32nds; 1.0 mm, 32nds
Unlock Full Specs
to access all available technical data

Similar Products

Rulers - 2197296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 0.7480 inch (19 mm)
Materials of Construction Steel; Steel
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Compact and Slim Gauges with 32mm Range and 5µm Resolution - DT32 - Magnescale Americas, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Decimal Resolution 1.97E-4 inch (0.0050 mm)
Length 8.56 to 8.58 inch (218 to 218 mm)
View Details
25ft. Economy Tape Measure - TP25L - DME Company
Specs
Rule / Length Gauge Type Tape Measure
Reading Method / Display Graduated scale
Units Inches; Metric
View Details