General Magnetics Corporation DC Inductor F88-2260

Description
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits
Description
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits

Suppliers

Company
Product
Description
Supplier Links
DC Inductor F88-2260
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits

Inductors, DC

  • Small size
  • Low price
  • Repeatable performance
  • High reliability
  • Delivery in 1 or 2 weeks
  • Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom
  • Other values not listed also available

Applications

  • Also suitable for EMI/RFI noise filtering
  • To filter out ripple in DC rectification circuits
  • Noise rejection
  • Power filtering from DC to 50MHz
  • For switch-mode power regulator controls and other energy storage circuits
Supplier's Site

Technical Specifications

  General Magnetics Corporation
Product Category Inductors, Coils, and Chokes
Product Number F88-2260
Product Name DC Inductor
Mounting Option Through Hole
Technology Toroid
Inductance Range 283 to 418 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N6 0201DS-9N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers