General Dynamics Corporation Service Monitor R2625C

Description
The R2625C is a service monitor from General Dynamics. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: The R2625C is a Communications System Analyzer that performs tests normally associated with these instruments: RF Signal Generator Sensitive Measurement Receiver Spectrum Analyzer Full Band Duplex Offset Generator Frequency Counter AC/DC Voltmeter 50 kHz Oscilloscope RF Wattmeter Signal Strength Meter Frequency Error Meter SINAD Meter Distortion Meter Sweep Generator Audio Generator Modulation Analyzer Signaling Simulator RF Scan/Counter High Performance Spectrum Analyzer with Markers In addition to all of the test capabilities of the R2600, the R2625 comes standard with DES-OFB Project 25 compatible Type III encryption. The R2625 also contains Project 25 diagnostic test capability, and can be optionally expanded to include the following: Tracking Generator Cable Fault Testing Programmable Test Set-Up Memory Project 25 compatible Type III AES Encryption Project 25 Trunking The most cost-effective Project 25 test solution on the market, the R2625 is specifically configured for the needs of those servicing Project 25 along with conventional two-way analog systems.
Datasheet
Description
The R2625C is a service monitor from General Dynamics. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: The R2625C is a Communications System Analyzer that performs tests normally associated with these instruments: RF Signal Generator Sensitive Measurement Receiver Spectrum Analyzer Full Band Duplex Offset Generator Frequency Counter AC/DC Voltmeter 50 kHz Oscilloscope RF Wattmeter Signal Strength Meter Frequency Error Meter SINAD Meter Distortion Meter Sweep Generator Audio Generator Modulation Analyzer Signaling Simulator RF Scan/Counter High Performance Spectrum Analyzer with Markers In addition to all of the test capabilities of the R2600, the R2625 comes standard with DES-OFB Project 25 compatible Type III encryption. The R2625 also contains Project 25 diagnostic test capability, and can be optionally expanded to include the following: Tracking Generator Cable Fault Testing Programmable Test Set-Up Memory Project 25 compatible Type III AES Encryption Project 25 Trunking The most cost-effective Project 25 test solution on the market, the R2625 is specifically configured for the needs of those servicing Project 25 along with conventional two-way analog systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Monitor - R2625C - ValueTronics International, Inc.
Elgin, IL, USA
Service Monitor
R2625C
Service Monitor R2625C
The R2625C is a service monitor from General Dynamics. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: The R2625C is a Communications System Analyzer that performs tests normally associated with these instruments: RF Signal Generator Sensitive Measurement Receiver Spectrum Analyzer Full Band Duplex Offset Generator Frequency Counter AC/DC Voltmeter 50 kHz Oscilloscope RF Wattmeter Signal Strength Meter Frequency Error Meter SINAD Meter Distortion Meter Sweep Generator Audio Generator Modulation Analyzer Signaling Simulator RF Scan/Counter High Performance Spectrum Analyzer with Markers In addition to all of the test capabilities of the R2600, the R2625 comes standard with DES-OFB Project 25 compatible Type III encryption. The R2625 also contains Project 25 diagnostic test capability, and can be optionally expanded to include the following: Tracking Generator Cable Fault Testing Programmable Test Set-Up Memory Project 25 compatible Type III AES Encryption Project 25 Trunking The most cost-effective Project 25 test solution on the market, the R2625 is specifically configured for the needs of those servicing Project 25 along with conventional two-way analog systems.

The R2625C is a service monitor from General Dynamics. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment.

Additional Features:

The R2625C is a Communications System Analyzer that performs tests normally associated with these instruments:

  • RF Signal Generator
  • Sensitive Measurement Receiver
  • Spectrum Analyzer
  • Full Band Duplex Offset Generator
  • Frequency Counter
  • AC/DC Voltmeter
  • 50 kHz Oscilloscope
  • RF Wattmeter
  • Signal Strength Meter
  • Frequency Error Meter
  • SINAD Meter
  • Distortion Meter
  • Sweep Generator
  • Audio Generator
  • Modulation Analyzer
  • Signaling Simulator
  • RF Scan/Counter
  • High Performance Spectrum Analyzer with Markers

In addition to all of the test capabilities of the R2600, the R2625 comes standard with DES-OFB Project 25 compatible Type III encryption.

The R2625 also contains Project 25 diagnostic test capability, and can be optionally expanded to include the following:

  • Tracking Generator
  • Cable Fault Testing
  • Programmable Test Set-Up Memory
  • Project 25 compatible Type III AES Encryption
  • Project 25 Trunking

The most cost-effective Project 25 test solution on the market, the R2625 is specifically configured for the needs of those servicing Project 25 along with conventional two-way analog systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R2625C
Product Name Service Monitor
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details