General Digital Corporation Rugged, Flat Panel LCD Touch Screen Terminal VuePoint III™

Description
The ease of use of man / machine interaction made possible with VuePoint III™ gives new meaning to the term user-friendly. Resistive Touch Screen The VuePoint III™ responds instantly to the touch of the finger or other stylus. Simple, menu-prompted, touch-interactive operation makes even the untrained operator instantly productive, and further enhances the trained operator’s capabilities. For applications where time or timing are critical, touch entry improves a user’s response rate by reducing reaction time. No complicated keyboard, mouse or pointing device operations are required with VuePoint III™. The touch screen also serves as a protective glass overlay. In lieu of the sealing tray used on VuePoint II™, the touch screen is installed in the enclosure using a dust and water resistant gasket to protect the internal electronics. AMTFT LCD Screen The VuePoint III™ integrates a color 10.4" (diagonal) LCD display, which replaces the gas plasma display of previous generation VuePoint™ models. The end user has control of setting up the text and background color of the screen. The 640 x 480 pixel LCD screen is configured to emulate the VuePoint II™ 12 x 40 screen. We qualify multiple sources of supply to ensure product availability and long life. Metal, Unitized Construction The VuePoint III™ incorporates a rugged aluminum enclosure and is designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. The enclosure is completely irridited to provide protection from corrosion and improve shielding properties where parts make contact with one another, and finished with a durable black powder coat. Our products are intentionally designed to support LCD displays (and other electronics) from numerous manufacturers. This capability enables us to minimize the impact of a single suppliers decision to obsolete, allocate or redesign their display, upon our ability to maintain configuration control or extend the manufacture life of our products. Mounting Options The VuePoint III™ is normally delivered as a standalone unit, and is optionally available in panel mount and rack mount configurations. Integrated Power Supply The VuePoint III™ comes standard with a power supply mounted to the rear of the enclosure, which uses less than 25 watts. To maintain a minimum depth in your application, VuePoint III™ can be ordered with a separate power supply. Total Design Control General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details. Configuration Control & Product Longevity We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle. Private Labeling General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and other organizations, and is willing to maintain your company identity (private label) on our products. Please speak with a Sales Engineer for additional information.
Description
The ease of use of man / machine interaction made possible with VuePoint III™ gives new meaning to the term user-friendly. Resistive Touch Screen The VuePoint III™ responds instantly to the touch of the finger or other stylus. Simple, menu-prompted, touch-interactive operation makes even the untrained operator instantly productive, and further enhances the trained operator’s capabilities. For applications where time or timing are critical, touch entry improves a user’s response rate by reducing reaction time. No complicated keyboard, mouse or pointing device operations are required with VuePoint III™. The touch screen also serves as a protective glass overlay. In lieu of the sealing tray used on VuePoint II™, the touch screen is installed in the enclosure using a dust and water resistant gasket to protect the internal electronics. AMTFT LCD Screen The VuePoint III™ integrates a color 10.4" (diagonal) LCD display, which replaces the gas plasma display of previous generation VuePoint™ models. The end user has control of setting up the text and background color of the screen. The 640 x 480 pixel LCD screen is configured to emulate the VuePoint II™ 12 x 40 screen. We qualify multiple sources of supply to ensure product availability and long life. Metal, Unitized Construction The VuePoint III™ incorporates a rugged aluminum enclosure and is designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. The enclosure is completely irridited to provide protection from corrosion and improve shielding properties where parts make contact with one another, and finished with a durable black powder coat. Our products are intentionally designed to support LCD displays (and other electronics) from numerous manufacturers. This capability enables us to minimize the impact of a single suppliers decision to obsolete, allocate or redesign their display, upon our ability to maintain configuration control or extend the manufacture life of our products. Mounting Options The VuePoint III™ is normally delivered as a standalone unit, and is optionally available in panel mount and rack mount configurations. Integrated Power Supply The VuePoint III™ comes standard with a power supply mounted to the rear of the enclosure, which uses less than 25 watts. To maintain a minimum depth in your application, VuePoint III™ can be ordered with a separate power supply. Total Design Control General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details. Configuration Control & Product Longevity We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle. Private Labeling General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and other organizations, and is willing to maintain your company identity (private label) on our products. Please speak with a Sales Engineer for additional information.

Suppliers

Company
Product
Description
Supplier Links
Rugged, Flat Panel LCD Touch Screen Terminal - VuePoint III™ - General Digital Corporation
South Windsor, CT, USA
Rugged, Flat Panel LCD Touch Screen Terminal
VuePoint III™
Rugged, Flat Panel LCD Touch Screen Terminal VuePoint III™
The ease of use of man / machine interaction made possible with VuePoint III™ gives new meaning to the term user-friendly. Resistive Touch Screen The VuePoint III™ responds instantly to the touch of the finger or other stylus. Simple, menu-prompted, touch-interactive operation makes even the untrained operator instantly productive, and further enhances the trained operator’s capabilities. For applications where time or timing are critical, touch entry improves a user’s response rate by reducing reaction time. No complicated keyboard, mouse or pointing device operations are required with VuePoint III™. The touch screen also serves as a protective glass overlay. In lieu of the sealing tray used on VuePoint II™, the touch screen is installed in the enclosure using a dust and water resistant gasket to protect the internal electronics. AMTFT LCD Screen The VuePoint III™ integrates a color 10.4" (diagonal) LCD display, which replaces the gas plasma display of previous generation VuePoint™ models. The end user has control of setting up the text and background color of the screen. The 640 x 480 pixel LCD screen is configured to emulate the VuePoint II™ 12 x 40 screen. We qualify multiple sources of supply to ensure product availability and long life. Metal, Unitized Construction The VuePoint III™ incorporates a rugged aluminum enclosure and is designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. The enclosure is completely irridited to provide protection from corrosion and improve shielding properties where parts make contact with one another, and finished with a durable black powder coat. Our products are intentionally designed to support LCD displays (and other electronics) from numerous manufacturers. This capability enables us to minimize the impact of a single suppliers decision to obsolete, allocate or redesign their display, upon our ability to maintain configuration control or extend the manufacture life of our products. Mounting Options The VuePoint III™ is normally delivered as a standalone unit, and is optionally available in panel mount and rack mount configurations. Integrated Power Supply The VuePoint III™ comes standard with a power supply mounted to the rear of the enclosure, which uses less than 25 watts. To maintain a minimum depth in your application, VuePoint III™ can be ordered with a separate power supply. Total Design Control General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details. Configuration Control & Product Longevity We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle. Private Labeling General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and other organizations, and is willing to maintain your company identity (private label) on our products. Please speak with a Sales Engineer for additional information.

The ease of use of man / machine interaction made possible with VuePoint III™ gives new meaning to the term user-friendly.

Resistive Touch Screen
The VuePoint III™ responds instantly to the touch of the finger or other stylus. Simple, menu-prompted, touch-interactive operation makes even the untrained operator instantly productive, and further enhances the trained operator’s capabilities.

For applications where time or timing are critical, touch entry improves a user’s response rate by reducing reaction time. No complicated keyboard, mouse or pointing device operations are required with VuePoint III™.

The touch screen also serves as a protective glass overlay. In lieu of the sealing tray used on VuePoint II™, the touch screen is installed in the enclosure using a dust and water resistant gasket to protect the internal electronics.

AMTFT LCD Screen
The VuePoint III™ integrates a color 10.4" (diagonal) LCD display, which replaces the gas plasma display of previous generation VuePoint™ models. The end user has control of setting up the text and background color of the screen. The 640 x 480 pixel LCD screen is configured to emulate the VuePoint II™ 12 x 40 screen. We qualify multiple sources of supply to ensure product availability and long life.

Metal, Unitized Construction
The VuePoint III™ incorporates a rugged aluminum enclosure and is designed to withstand the rigors of commercial, industrial, and military (COTS) environments alike. The enclosure is completely irridited to provide protection from corrosion and improve shielding properties where parts make contact with one another, and finished with a durable black powder coat. Our products are intentionally designed to support LCD displays (and other electronics) from numerous manufacturers. This capability enables us to minimize the impact of a single suppliers decision to obsolete, allocate or redesign their display, upon our ability to maintain configuration control or extend the manufacture life of our products.

Mounting Options
The VuePoint III™ is normally delivered as a standalone unit, and is optionally available in panel mount and rack mount configurations.

Integrated Power Supply
The VuePoint III™ comes standard with a power supply mounted to the rear of the enclosure, which uses less than 25 watts. To maintain a minimum depth in your application, VuePoint III™ can be ordered with a separate power supply.

Total Design Control
General Digital™ gladly offers its engineering services to customers who require special customization of our devices to meet their commercial, industrial or military requirements. Please speak with a Sales Engineer for additional details.

Configuration Control & Product Longevity
We at General Digital™ are completely responsible for the design and manufacturing of our products, allowing us to maintain nearly total control of their future. Our experience supporting Department of Defense programs has taught us the value of designing products with foresight so that they can be manufactured, serviced and upgraded for many years. Though the market introduces new innovations and product upgrades at an alarming rate, our product management team knows the importance of proactive customer notification and can offer product adaptation with similar or equivalent performance before designs become obsolete, thereby extending the product life cycle.

Private Labeling
General Digital™ encourages relationships with Original Equipment Manufacturers (OEMs) and other organizations, and is willing to maintain your company identity (private label) on our products. Please speak with a Sales Engineer for additional information.

Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Touch Screen Displays
Product Number VuePoint III™
Product Name Rugged, Flat Panel LCD Touch Screen Terminal
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Rack (optional feature); Stand Alone
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Mounting accessories - 758-879/000-301 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details