General Digital Corporation 21.5" Touch Interactive, Four Video Inputs, NVIS/Daylight Readable, Flip-Down Mil-Spec LCD Monitor 90-3215-002

Description
General Digital was commissioned by a military prime contractor to develop a militarized version of our TwoView Micro product, featuring a single 21.5" display capable of use in daylight readable and NVIS environments. The product was designed specifically for installation in a military ground vehicle. One of the unique features of this product is its ability to display four separate video sources simultaneously. FEATURES: 21.5" diagonal LCD 1920 x 1080 (FHD) resolution 400 nits (LED backlit) 5000:1 contrast Viewing angle: ±89° horizontal, ±89° vertical MIL-STD-3009 Class B Type II LED NVIS (NVG) compatible backlight Optically bonded resistive touch screen (touch enabled in full DVI-D input only) Improves contrast in high ambient light by minimizing internal reflections Provides protection for the LCD Designed to meet MIL-STD-461E ITO glass heater Extends cold operating temperature of LCD from 0° C to ~–45° C Custom designed, ceiling mounted flip-down monitor Dimensions when LCD in stowed position: 3.32" H x 26.73" W x 20.13" D Dimensions when LCD in open position: 17.83" H x 26.73" W x 20.13" D Ruggedized display assembly Special locking mechanism ensures LCD will remain in stowed position even when exposed to typical shock experienced during mechanized ground transportation Knurled handle allows operators to intuitively unlock LCD for deployment / operation Two military circular connectors (P/N D38999) 1 - Power (24 VDC) 1- Serial (video controller communication) / USB (touch controller) / factory programming port Four video inputs [3X HD-SDI (BNC), 1X DVI-D] Allows simultaneous display from up to four independent video sources Switchable between day and night (NVIS) mode Analog (PWM) dimming control of backlight in both daylight and NVIS modes 1 field, 15ms latency Custom microprocessor-based multifunction controller provides: SR/NVIS LED controlled backlight Heater control Firmware upgrade Serial/master control Serial control for video board Touch USB control Keypad control Designed to meet IP65 wash down requirements (not submersible) Desert tan powder coat (other colors optional) OPTIONS Quad view capability can be integrated into a variety of General Digital’s enclosure styles
Description
General Digital was commissioned by a military prime contractor to develop a militarized version of our TwoView Micro product, featuring a single 21.5" display capable of use in daylight readable and NVIS environments. The product was designed specifically for installation in a military ground vehicle. One of the unique features of this product is its ability to display four separate video sources simultaneously. FEATURES: 21.5" diagonal LCD 1920 x 1080 (FHD) resolution 400 nits (LED backlit) 5000:1 contrast Viewing angle: ±89° horizontal, ±89° vertical MIL-STD-3009 Class B Type II LED NVIS (NVG) compatible backlight Optically bonded resistive touch screen (touch enabled in full DVI-D input only) Improves contrast in high ambient light by minimizing internal reflections Provides protection for the LCD Designed to meet MIL-STD-461E ITO glass heater Extends cold operating temperature of LCD from 0° C to ~–45° C Custom designed, ceiling mounted flip-down monitor Dimensions when LCD in stowed position: 3.32" H x 26.73" W x 20.13" D Dimensions when LCD in open position: 17.83" H x 26.73" W x 20.13" D Ruggedized display assembly Special locking mechanism ensures LCD will remain in stowed position even when exposed to typical shock experienced during mechanized ground transportation Knurled handle allows operators to intuitively unlock LCD for deployment / operation Two military circular connectors (P/N D38999) 1 - Power (24 VDC) 1- Serial (video controller communication) / USB (touch controller) / factory programming port Four video inputs [3X HD-SDI (BNC), 1X DVI-D] Allows simultaneous display from up to four independent video sources Switchable between day and night (NVIS) mode Analog (PWM) dimming control of backlight in both daylight and NVIS modes 1 field, 15ms latency Custom microprocessor-based multifunction controller provides: SR/NVIS LED controlled backlight Heater control Firmware upgrade Serial/master control Serial control for video board Touch USB control Keypad control Designed to meet IP65 wash down requirements (not submersible) Desert tan powder coat (other colors optional) OPTIONS Quad view capability can be integrated into a variety of General Digital’s enclosure styles

Suppliers

Company
Product
Description
Supplier Links
21.5
South Windsor, CT, USA
21.5" Touch Interactive, Four Video Inputs, NVIS/Daylight Readable, Flip-Down Mil-Spec LCD Monitor
90-3215-002
21.5" Touch Interactive, Four Video Inputs, NVIS/Daylight Readable, Flip-Down Mil-Spec LCD Monitor 90-3215-002
General Digital was commissioned by a military prime contractor to develop a militarized version of our TwoView Micro product, featuring a single 21.5" display capable of use in daylight readable and NVIS environments. The product was designed specifically for installation in a military ground vehicle. One of the unique features of this product is its ability to display four separate video sources simultaneously. FEATURES: 21.5" diagonal LCD 1920 x 1080 (FHD) resolution 400 nits (LED backlit) 5000:1 contrast Viewing angle: ±89° horizontal, ±89° vertical MIL-STD-3009 Class B Type II LED NVIS (NVG) compatible backlight Optically bonded resistive touch screen (touch enabled in full DVI-D input only) Improves contrast in high ambient light by minimizing internal reflections Provides protection for the LCD Designed to meet MIL-STD-461E ITO glass heater Extends cold operating temperature of LCD from 0° C to ~–45° C Custom designed, ceiling mounted flip-down monitor Dimensions when LCD in stowed position: 3.32" H x 26.73" W x 20.13" D Dimensions when LCD in open position: 17.83" H x 26.73" W x 20.13" D Ruggedized display assembly Special locking mechanism ensures LCD will remain in stowed position even when exposed to typical shock experienced during mechanized ground transportation Knurled handle allows operators to intuitively unlock LCD for deployment / operation Two military circular connectors (P/N D38999) 1 - Power (24 VDC) 1- Serial (video controller communication) / USB (touch controller) / factory programming port Four video inputs [3X HD-SDI (BNC), 1X DVI-D] Allows simultaneous display from up to four independent video sources Switchable between day and night (NVIS) mode Analog (PWM) dimming control of backlight in both daylight and NVIS modes 1 field, 15ms latency Custom microprocessor-based multifunction controller provides: SR/NVIS LED controlled backlight Heater control Firmware upgrade Serial/master control Serial control for video board Touch USB control Keypad control Designed to meet IP65 wash down requirements (not submersible) Desert tan powder coat (other colors optional) OPTIONS Quad view capability can be integrated into a variety of General Digital’s enclosure styles

General Digital was commissioned by a military prime contractor to develop a militarized version of our TwoView Micro product, featuring a single 21.5" display capable of use in daylight readable and NVIS environments. The product was designed specifically for installation in a military ground vehicle. One of the unique features of this product is its ability to display four separate video sources simultaneously.

FEATURES:

  • 21.5" diagonal LCD
    • 1920 x 1080 (FHD) resolution
    • 400 nits (LED backlit)
    • 5000:1 contrast
    • Viewing angle: ±89° horizontal, ±89° vertical
  • MIL-STD-3009 Class B Type II LED NVIS (NVG) compatible backlight
  • Optically bonded resistive touch screen (touch enabled in full DVI-D input only)
    • Improves contrast in high ambient light by minimizing internal reflections
    • Provides protection for the LCD
  • Designed to meet MIL-STD-461E
  • ITO glass heater
    • Extends cold operating temperature of LCD from 0° C to ~–45° C
  • Custom designed, ceiling mounted flip-down monitor
    • Dimensions when LCD in stowed position: 3.32" H x 26.73" W x 20.13" D
    • Dimensions when LCD in open position: 17.83" H x 26.73" W x 20.13" D
  • Ruggedized display assembly
    • Special locking mechanism ensures LCD will remain in stowed position even when exposed to typical shock experienced during mechanized ground transportation
    • Knurled handle allows operators to intuitively unlock LCD for deployment / operation
    • Two military circular connectors (P/N D38999)
      • 1 - Power (24 VDC)
      • 1- Serial (video controller communication) / USB (touch controller) / factory programming port
  • Four video inputs [3X HD-SDI (BNC), 1X DVI-D]
    • Allows simultaneous display from up to four independent video sources
  • Switchable between day and night (NVIS) mode
  • Analog (PWM) dimming control of backlight in both daylight and NVIS modes
  • 1 field, 15ms latency
  • Custom microprocessor-based multifunction controller provides:
    • SR/NVIS LED controlled backlight
    • Heater control
    • Firmware upgrade
    • Serial/master control
    • Serial control for video board
    • Touch USB control
    • Keypad control
  • Designed to meet IP65 wash down requirements (not submersible)
  • Desert tan powder coat (other colors optional)

OPTIONS

  • Quad view capability can be integrated into a variety of General Digital’s enclosure styles
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Touch Screen Displays
Product Number 90-3215-002
Product Name 21.5" Touch Interactive, Four Video Inputs, NVIS/Daylight Readable, Flip-Down Mil-Spec LCD Monitor
Style External
Screen Type LCD or other Flat Panel Display
Sensor Type Resistive
Features Backlit
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-6203/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-19AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.63 inch (321 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details