TELESCOPING SLIDE, 12IN, STEEL; Length:16"; Extended Length:12"; Bearing Style:Ball; Carrying Capacity:120lb; Product Range:LBS Series Ball Bearing Slide; Enclosure Material:Steel; External Depth:0.38" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 51F4085 |
| Product Name | Telescoping Slide, 12In, Steel; Length General Devices |