TELESCOPING SLIDE, 9IN, STEEL; Length:533.4mm; Extended Length:9"; Bearing Style:Ball; Carrying Capacity:140lb; Product Range:LBS Series Ball Bearing Slide; Enclosure Material:Steel; External Depth:0.38" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 97F3122 |
| Product Name | Telescoping Slide, 9In, Steel; Length General Devices |