General Devices Inc. Retractable Writing Shelf, 3.47In, Steel; Rack U Height General Devices D-4080-3

Description
RETRACTABLE WRITING SHELF, 3.47IN, STEEL; Rack U Height:-; External Width - Metric:559mm; External Depth - Metric:610mm; For Use With:Vent-Rak Cabinet; External Width - Imperial:22"; External Depth - Imperial:24"; External Depth:24" RoHS Compliant: Yes
Datasheet
Description
RETRACTABLE WRITING SHELF, 3.47IN, STEEL; Rack U Height:-; External Width - Metric:559mm; External Depth - Metric:610mm; For Use With:Vent-Rak Cabinet; External Width - Imperial:22"; External Depth - Imperial:24"; External Depth:24" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractable Writing Shelf, 3.47In, Steel; Rack U Height General Devices - 85K9404 - Newark, An Avnet Company
Chicago, IL, United States
Retractable Writing Shelf, 3.47In, Steel; Rack U Height General Devices
85K9404
Retractable Writing Shelf, 3.47In, Steel; Rack U Height General Devices 85K9404
RETRACTABLE WRITING SHELF, 3.47IN, STEEL; Rack U Height:-; External Width - Metric:559mm; External Depth - Metric:610mm; For Use With:Vent-Rak Cabinet; External Width - Imperial:22"; External Depth - Imperial:24"; External Depth:24" RoHS Compliant: Yes

RETRACTABLE WRITING SHELF, 3.47IN, STEEL; Rack U Height:-; External Width - Metric:559mm; External Depth - Metric:610mm; For Use With:Vent-Rak Cabinet; External Width - Imperial:22"; External Depth - Imperial:24"; External Depth:24" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 85K9404
Product Name Retractable Writing Shelf, 3.47In, Steel; Rack U Height General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463388 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Closed shelving - SRE3029 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details