General Devices Inc. Panel, Cabinet, 3.47Inx19In, Aluminium; Panel Type General Devices D-4021-3

Description
PANEL, CABINET, 3.47INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET, 3.47INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet, 3.47Inx19In, Aluminium; Panel Type General Devices - 48F1709 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet, 3.47Inx19In, Aluminium; Panel Type General Devices
48F1709
Panel, Cabinet, 3.47Inx19In, Aluminium; Panel Type General Devices 48F1709
PANEL, CABINET, 3.47INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL, CABINET, 3.47INX19IN, ALUMINIUM; Panel Type:Blank Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:88.1mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 48F1709
Product Name Panel, Cabinet, 3.47Inx19In, Aluminium; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - R5SEE-871202 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 24 inch (610 mm)
Length 87 inch (2210 mm)
View Details
PCB Holders - 2472667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.06 inch (27 mm)
Width 2.36 inch (60 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details