TELESCOPING SLIDE, 24IN, STEEL; Length:24"; Extended Length:24"; Bearing Style:Ball; Carrying Capacity:950lb; Product Range:D-1050 Series; Body Color:Grey; Enclosure Material:Steel; Features:Extra Heavy Duty Bottom Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 95F1030 |
| Product Name | Telescoping Slide, 24In, Steel; Length General Devices |