TELESCOPING SLIDE, 20IN, STEEL; Length:20"; Extended Length:20"; Bearing Style:Ball; Carrying Capacity:1140lb; Product Range:D-1050 Series; Body Color:Grey; Enclosure Material:Steel; Features:Extra Heavy Duty Bottom Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 95F1028 |
| Product Name | Telescoping Slide, 20In, Steel; Length General Devices |