TELESCOPING SLIDE, 31.63IN, STEEL; Length:22"; Extended Length:31.63"; Bearing Style:Solid; Carrying Capacity:175lb; Product Range:CTRS Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.46" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 51F4083 |
| Product Name | Telescoping Slide, 31.63In, Steel; Length General Devices |