TELESCOPING SLIDE, 27.63IN, STEEL; Length:20"; Extended Length:27.63"; Bearing Style:Solid; Carrying Capacity:175lb; Product Range:-; Enclosure Material:Steel; External Depth:0.46" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 51F4082 |
| Product Name | Telescoping Slide, 27.63In, Steel; Length General Devices |