TELESCOPING SLIDE, 31.63IN, STEEL; Length:24"; Extended Length:55.63m; Bearing Style:Solid; Carrying Capacity:275lb; Product Range:CTHS Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.54" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 65H6538 |
| Product Name | Telescoping Slide, 31.63In, Steel; Length General Devices |