TELESCOPING SLIDE, 29.63IN, STEEL; Length:22"; Extended Length:29.63"; Bearing Style:Solid; Carrying Capacity:275lb; Product Range:-; Enclosure Material:Steel; External Depth:0.54" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 97F3062 |
| Product Name | Telescoping Slide, 29.63In, Steel; Length General Devices |