TELESCOPING SLIDE, 19IN, STEEL; Length:18"; Extended Length:19"; Bearing Style:Ball; Carrying Capacity:150lb; Product Range:CLB-307 Series Ball Bearing Slide; Enclosure Material:Steel; External Depth:0.76" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 16F1896 |
| Product Name | Telescoping Slide, 19In, Steel; Length General Devices |