General Devices Inc. Telescoping Slide, 21In, Steel; Carrying Capacity General Devices CLB-203-30

Description
TELESCOPING SLIDE, 21IN, STEEL; Carrying Capacity:50lb; Bearing Style:Ball; Extended Length:21"; External Depth:0.38"; Enclosure Material:Steel RoHS Compliant: Yes
Description
TELESCOPING SLIDE, 21IN, STEEL; Carrying Capacity:50lb; Bearing Style:Ball; Extended Length:21"; External Depth:0.38"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Telescoping Slide, 21In, Steel; Carrying Capacity General Devices - 92B2492 - Newark, An Avnet Company
Chicago, IL, United States
Telescoping Slide, 21In, Steel; Carrying Capacity General Devices
92B2492
Telescoping Slide, 21In, Steel; Carrying Capacity General Devices 92B2492
TELESCOPING SLIDE, 21IN, STEEL; Carrying Capacity:50lb; Bearing Style:Ball; Extended Length:21"; External Depth:0.38"; Enclosure Material:Steel RoHS Compliant: Yes

TELESCOPING SLIDE, 21IN, STEEL; Carrying Capacity:50lb; Bearing Style:Ball; Extended Length:21"; External Depth:0.38"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 92B2492
Product Name Telescoping Slide, 21In, Steel; Carrying Capacity General Devices
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stationary drawer cabinets - R5AJE-3801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details