TELESCOPING SLIDE, 16IN, STEEL; Length:22"; Extended Length:16"; Bearing Style:Ball; Carrying Capacity:85lb; Product Range:CLB-203 Series Ball Bearing Slide; Enclosure Material:Steel; External Depth:0.38" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 51F4097 |
| Product Name | Telescoping Slide, 16In, Steel; Length General Devices |