TELESCOPING SLIDE, 13IN, STEEL; Length:18"; Extended Length:13"; Bearing Style:Ball; Carrying Capacity:110lb; Product Range:CLB-203 Series Ball Bearing Slide; Enclosure Material:Steel; External Depth:0.38" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 51F4095 |
| Product Name | Telescoping Slide, 13In, Steel; Length General Devices |